EN
  • EN
  • DE

9003K2E005NA

Part No 9003K2E005NA
Manufacturer Schneider Electric
Catalog Selector Switches
Description SWITCH SELECTOR 12A 300V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Standard
Illumination Non-Illuminated
Mounting Type Panel Mount
Termination Style Screw Terminal
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1559300-9003K2E005NA
Ultra Librarian 3D Model Ultra Librarian 9003K2E005NA CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
SWITCH SELECT 6P SERIES 10A 250V
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 3POS DPDT
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 3POS DPDT
Need more? Email Us
Cole Hersee
SWITCH SELECTOR 3POS 15A 12V
Need more? Email Us
Schurter Inc.
SWITCH SELECT 6P SERIES 10A 250V
Need more? Email Us
Schneider Electric
SWITCH SELECT 3POS DPST 3A 120V
Need more? Email Us
Schneider Electric
SWITCH SELECT 3POS DPST 3A 120V
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 2POS SPDT
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 3POS SPDT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess