EN
  • EN
  • DE

TCA4311KGKRG4

Part No TCA4311KGKRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Buffers,Repeaters,Splitters
Manufacturer Texas Instruments
Win Source Part Number 215355-TCA4311KGKRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA4311KGKRG4 CAD Model

Description

The TCA4311KGKRG4 is a sophisticated hot-swappable I2C bus buffer from Texas Instruments, designed to ensure seamless communication and data integrity in complex systems. This device is particularly suitable for applications that require the I2C bus to be isolated during insertion and removal, preventing corruption of the data and signal integrity on the active bus.

Key Features

  • Hot-Swap Capability: The TCA4311KGKRG4 allows devices to be inserted into or removed from a live backplane without disrupting the existing I2C bus communication, ensuring uninterrupted system performance.
  • Bus Capacitance Buffering: This device can buffer high-capacitance loads, enhancing the reliability of the I2C bus, especially in systems with multiple devices or long PCB traces.
  • Voltage Level Translation: It provides bidirectional voltage level translation between 0.9V and 5.5V, making it versatile for multi-voltage systems.
  • Enhanced Noise Immunity: The TCA4311KGKRG4 features built-in glitch suppression to ensure robust operation in noisy environments.
  • Power-Up and Power-Down Glitch-Free: The device ensures that the I2C bus lines are held in a proper state during power transitions, preventing data corruption.

Applications

The TCA4311KGKRG4 is ideal for a wide range of applications, including:

  • Server and Telecom Infrastructure
  • Data Centers
  • Industrial Control Systems
  • Medical Equipment
  • Networking Equipment

Technical Specifications

With an operating temperature range of -40°C to 85°C, the TCA4311KGKRG4 is built to perform reliably in harsh conditions. Its package is a VSSOP (MSOP) 8-pin form factor, making it compact and suitable for space-constrained applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TCA4311KGKRG4 is no exception. It is designed and manufactured to meet the highest standards, ensuring consistent performance and longevity in your products.

Whether integrating into new designs or upgrading existing systems, the TCA4311KGKRG4 from Texas Instruments provides the functionality and reliability needed to maintain efficient and stable I2C communications.

You May Also Be Interested in

Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4307 $51.0447
51+ $1.9945 $101.7195
78+ $1.9321 $150.7038
107+ $1.8698 $200.0686
139+ $1.8075 $251.2425
186+ $1.6205 $301.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess