EN
  • EN
  • DE

ATS01N209LU

Part No ATS01N209LU
Manufacturer Schneider Electric
Catalog Motor Driver Boards, Modules
Description SOFT STARTER FOR ASYNCHRONOUS MO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Module
Motor Type AC Motor
Control / Drive Type Motor Starter
Number of Motors 1
Voltage - Load 200 ~ 240V
Current - Output 9A
Wattage - Load 1500 W
Voltage - Supply 180 ~ 264VAC
Mounting Type Chassis Mount
Temperature Range - Operating -10°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548577-ATS01N209LU
Ultra Librarian 3D Model Ultra Librarian ATS01N209LU CAD Model

Description

N

You May Also Be Interested in

Panasonic
SERVO DRIVER 15A 120V LOAD
Need more? Email Us
STMicroelectronics
STEPPER DRIVER 1.5A 10-42V LOAD
Need more? Email Us
Panasonic
SERVO DRIVER 30A 480V LOAD / Servo AC 380 ~ 480VAC Supply 30A 480V Load
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Omron
VARI FREQ DRIVE 4.8A 230V LOAD
Need more? Email Us
Siemens
STARTER,DUPLEX,S3,THOLR,120VAC,N
Need more? Email Us
Delta Electronics
CABLE, ENCODER, 5 METER, USE WIT
Need more? Email Us
Omron
3G3RX EMC FILTER, 3G3RX-A4450/ / Noise Filter 400V, 130A
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess