EN
  • EN
  • DE

ATV320U40N4C

Part No ATV320U40N4C
Manufacturer Schneider Electric
Catalog Motor Driver Boards, Modules
Description VARIABLE SPEED DRIVE, ALTIVAR MA  /  Variable Frequency Drive (VFD) Supply 9.5A 380V ~ 500V Load
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules
Mfr Schneider Electric
Series Altivar
Package Box
Type Module
Motor Type AC Motor
Control / Drive Type Variable Frequency Drive (VFD)
Number of Motors 1
Wattage - Load 4000 W
Mounting Type Chassis Mount
Temperature Range - Operating -10°C ~ 60°C
MSL Level 1 (Unlimited)
Other Names 4008-ATV320U40N4C
Standard Package 1
Win Source Part Number 1101812-ATV320U40N4C
Ultra Librarian 3D Model Ultra Librarian ATV320U40N4C CAD Model

Description

The ATV320U40N4C is a motor driver board/module from Schneider Electric. Bold the product name (e.g., BAV99S,135 → ATV320U40N4C) and manufacturer (e.g., Nexperia USA Inc. → Schneider Electric).

  • Series: Altivar
  • Package: box
  • Motor Type: AC
  • Wattage Load: 4000 W
  • Mount: chassis
  • Temperature Range: -10°C ~ 60°C
  • Interface: None required
  • Motor Quantity: single

You May Also Be Interested in

Siemens
STARTER,DUPLEX,S3,THOLR,120VAC,N
Need more? Email Us
Pololu Corporation
DUAL MC33926 MTR DRVR CARRIER / Brushed 5 ~ 28VDC Supply 2.5A 5 ~ 28V Load
Need more? Email Us
Panasonic
SERVO DRIVER 15A 120V LOAD / Motor Driver Positioning Type
Need more? Email Us
Festo Corporation
PARALLEL KIT
Need more? Email Us
Omron
VARI FREQ DRIVE 4.8A 230V LOAD
Need more? Email Us
Amphenol
FIN MOUNT, 0.25 WIDE, 1.00 LONG
Lowest to $0.0318
Festo Corporation
AXIAL KIT
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess