EN
  • EN
  • DE

MTN2300-8029

Part No MTN2300-8029
Manufacturer Schneider Electric
Catalog OEM Parts (M - N)
Description Schneider Electric MTN2300-8029 - MTN2300-8029
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Grey
Material Plastic
Win Source Part Number 1081080-MTN2300-8029
Categories OEM Parts(M-N)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTN2300-8029 CAD Model

Description

The Schneider Electric MTN2300-8029 is a push-button insert designed for use with various cover frames to create a complete push-button unit. These units are commonly used for controlling lighting, blinds, shutters, and other electrical functions within residential and commercial buildings. This particular insert is part of the System M range from Schneider Electric, known for its modular design and ease of installation.

Applications:

  • Residential lighting control: Used to switch lights on/off in homes.
  • Commercial lighting control: Installed in offices, retail spaces, and other commercial properties for lighting management.
  • Blind and shutter control: Integrated into systems for raising and lowering blinds or shutters.
  • Smart home automation: Can be incorporated into smart home systems for centralized control of various devices.
  • Industrial control panels: Used in industrial settings for basic control functions.

Features:

  • Modular Design: Compatible with a range of cover frames from the System M family, allowing for customization.
  • Screwless Terminals: Features screwless terminals for quick and easy wiring, saving installation time.
  • Robust Construction: Designed to withstand daily use and provides a long service life.
  • Clear Markings: Has clear terminal markings for easy identification during installation.
  • High-Quality Materials: Manufactured with high-quality materials to ensure durability and reliability.

Benefits:

  • Easy Installation: The screwless terminals simplify the wiring process, reducing installation time and effort.
  • Customizable Appearance: The modular design allows for a variety of cover frames to be used, matching the aesthetic of the room.
  • Reliable Performance: Provides consistent and reliable performance for controlling various electrical functions.
  • Durable and Long-Lasting: Constructed with high-quality materials for long-term durability.
  • Improved Safety: Designed with safety in mind, reducing the risk of electrical hazards.

The MTN2300-8029 is typically used in conjunction with a cover frame (sold separately) to form a complete push-button unit. It is compatible with various cover frame designs from Schneider Electric's System M range, offering flexibility in terms of appearance and functionality. This insert is designed for flush mounting and is suitable for use in both new construction and retrofit projects. The electrical specifications of the insert typically include a voltage rating of 250V AC and a current rating of 10A.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess