EN
  • EN
  • DE

XVC4B15S

Part No XVC4B15S
Manufacturer Schneider Electric
Catalog Stack Lights, Beacons, Indicators
Description COMPLETE UNIT RED LED FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Complete Unit
Number of Stacks 1
Lamp Type LED
Light Color Red
Function - Lighting Flashing, Steady
Voltage - Supply 24VAC/DC
Termination Style Wire Leads
Ingress Protection IP23
Temperature Range - Operating -10°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1568584-XVC4B15S
Ultra Librarian 3D Model Ultra Librarian XVC4B15S CAD Model

Description

N

You May Also Be Interested in

Edwards Signaling
Led 48MM Stacklight 24V AC/DC Bl
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT STEADY 4STACK
Need more? Email Us
Altech corporation
COMPLETE UNIT MULTI COLOR FLASH
Need more? Email Us
Schneider Electric
BULB INCANDESCENT STEADY
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT FLASH 4STACK
Need more? Email Us
Phoenix Contact
ACOUSTIC ELEMENT SIREN
Need more? Email Us
Schneider Electric
BULB GREEN LED STEADY
Need more? Email Us
WERMA USA Inc.
COMPLETE UNIT RED LED
Need more? Email Us
Banner Engineering Corporation
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess