EN
  • EN
  • DE

ZBV015

Part No ZBV015
Manufacturer Schneider Electric
Catalog Optics - Lenses
Description LENS ORANGE PANEL MOUNT SNAP-IN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens
Color Orange
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 22mm Dia
Mounting Type Panel Mount, Snap-In
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1561030-ZBV015
Ultra Librarian 3D Model Ultra Librarian ZBV015 CAD Model

Description

N

You May Also Be Interested in

Visual Communications Company - VCC
LENS BLUE FRESNEL RING SNAP IN / Lens Cap Blue Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
Ledil
LENS CLR 26-36DEG WIDE ADHESIVE / Lens with Integrated Mount Clear 26° ~ 36° Wide Adhesive
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LENS CLEAR 20DEG SPOT ADHESIVE
Need more? Email Us
Ledil
LENS CLR 10-15DEG SPOT ADH TAPE / Lens with Holder Clear 10° ~ 15° Spot Adhesive Tape
Need more? Email Us
Visual Communications Company - VCC
LENS GREEN FRESNEL RING SNAP IN / Lens Cap Green Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
Fuji Electric
FUJI SWITCHING POWER SUPPLYCONTROL IC
Lowest to $0.4712
Excelitas Technologies
PLANO-CONVEX LENS; N-BK7; D=31.5
Need more? Email Us
Ledil
LENS ASSY 1POS 16.1MM ROUND / - - - - -
Need more? Email Us
Ledil
LENS CLEAR 3.3-5.3DEG SPOT / Lens with Integrated Mount Clear 3.3° ~ 5.3° Spot
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess