EN
  • EN
  • DE

0853.0917

Part No 0853.0917
Manufacturer Schurter Inc.
Catalog Circuit Protection
Description OGD COVER 5X20/6.3X32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308662-0853.0917
Manufacturer SCHURTER Inc.
Category Circuit Protection Accessories
Packaging Bulk
Part Status Active
Accessory Type Cover
For Use With/Related Products OGD, ODG-SMD Series
Body Material Thermoplastic
Ultra Librarian 3D Model Ultra Librarian 0853.0917 CAD Model

Description

Description● Fuseholder for 500 VAC (according to IEC) or 600 V (according to UL / CSA) applications<br />● Fuse block accepts 5x20 or 6.3x32 fuse-links

Applications● Equipment with three-phase supply (400 VAC)

You May Also Be Interested in

EPCOS (TDK)
GDT 500V 10KA 3 POLE TH
Lowest to $8.7692
Ametherm
ICL 40 OHM 25% 4.1A 17MM
Need more? Email Us
Panasonic
VARSTR 1.1KV 3.5KA DISC 12.50MM
Need more? Email Us
General Semiconductor
TVS DIODE 5.8VWM 10.5V DO204AC
Lowest to $0.3764
Eaton Bussmann
FUSE CARTRIDGE 25A 500VAC 5AG
Lowest to $27.2727
Panasonic
VARISTOR 27V 5A 2SMD JLEAD
Lowest to $1.4482
Eaton / Cutler Hammer
VARISTOR 820V 1.2KA 2SMD NO LEAD
Lowest to $0.9365
Eaton / Cutler Hammer
COVER FOR HTC FUSE CLEAR
Lowest to $2.8090
Analog Devices Inc.
IC SURGE STOPPER HV
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess