EN
  • EN
  • DE

AS3930-BQFT

Part No AS3930-BQFT
Manufacturer ScioSense
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 110-150KHZ 16QFN  /  RFID Reader IC 110kHz ~ 150kHz SPI 2.4V ~ 3.6V 16-VQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr ScioSense
Package Tape & Reel
Product Status Not For New Designs
Type RFID Reader
Frequency 110kHz ~ 150kHz
Interface SPI
Voltage - Supply 2.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number AS3930
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AS3930-BQFTTR,AS3930-BQFTCT,179990011,AS3930BQFT,AS3930-BQFTDKR
Standard Package 1,000
Win Source Part Number 973982-AS3930-BQFT
Ultra Librarian 3D Model Ultra Librarian AS3930-BQFT CAD Model

Description

This RFID reader is designed for RF/IF and RFID applications.

  • Frequency Range: 110kHz ~ 150kHz
  • Interface: SPI
  • Voltage Supply Range: 2.4V ~ 3.6V
  • Package: 16-QFN (4x4)
  • ECCN: EAR99 compliant
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001
  • Manufacturer: ScioSense
  • Other Names: AS3930-BQFTTR, AS3930-BQFTCT, 179990011, AS3930BQFT, and AS3930-BQFTDKR
  • Base Product Number: AS3930
  • Product Status: Not for new designs

You May Also Be Interested in

NXP / Nexperia
Multiple Protocol Contactless Reader IC
Need more? Email Us
EM Microelectronic
Lowest to $14.3382
FUDAN MICRO
ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.3202
Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
NXP / Nexperia
Lowest to $27.8572
NXP / Nexperia
Lowest to $15.6687
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
NXP / Nexperia
Lowest to $1.3435

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1937 $58.7118
34+ $3.4410 $116.9940
52+ $3.3335 $173.3420
72+ $3.2259 $232.2648
93+ $3.1184 $290.0112
124+ $2.7958 $346.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
In Stock: 92 pieces Factory Stock: 15 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess