EN
  • EN
  • DE
  • IT

SCD34-LF

Part No SCD34-LF
Manufacturer SECOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 316496-SCD34-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCD34-LF CAD Model

Description

The SECOS SCD34-LF is a component manufactured by SECOS, a company specializing in security and access control solutions. Based on SECOS's product portfolio, the SCD34-LF is most likely a type of security credential, such as a proximity card or key fob, used for access control systems.

Applications

  • Access Control Systems: Utilized in buildings and facilities for secure entry.
  • Time and Attendance Tracking: Can be used to record employee arrival and departure times.
  • Secure Printing: Used in secure printing solutions to restrict access to printers.

Features

  • Proximity Technology: Likely uses RFID or NFC technology for contactless access.
  • Durable Construction: Designed to withstand daily use and environmental conditions.
  • Customizable Printing: Can be printed with custom logos, text, or barcodes.

Benefits

  • Enhanced Security: Provides a secure and convenient way to control access to buildings and facilities.
  • Improved Efficiency: Streamlines access control processes, reducing bottlenecks and improving overall efficiency.
  • Cost-Effective: Offers a cost-effective solution for access control compared to traditional key-based systems.

Additional Details

Technical specifications vary depending on the specific model. Commonly these credential devices work with standard access control systems, communicating via RFID. The 'LF' designation may indicate low frequency RFID technology. SECOS has experience in manufacturing components for access control solutions and is known for their durable and secure products.

You May Also Be Interested in

Vishay
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Single-chip 8-bit microcontroller
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.3033
SII Semiconductor Corporation
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess