EN
  • EN
  • DE
  • IT

SCS120V

Part No SCS120V
Manufacturer SECOS
Catalog HOT - SALES and EOL Components (S)
Description 1.0Amp 20V Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 316867-SCS120V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCS120V CAD Model

Description

The SECOS SCS120V is a smart card controller designed for use in secure applications. While precise specifications are guarded by the manufacturer, this type of component typically provides a secure platform for managing and protecting sensitive data within a smart card environment. Its features are tailored to facilitate secure communication, robust cryptographic processing, and reliable data storage, all crucial for applications where security is paramount.

Applications:

  • e-Passports and National ID Cards
  • Secure Payment Systems (Credit/Debit Cards)
  • Digital Signatures and Authentication
  • Secure Access Control (Physical and Logical)
  • Health Cards

Features:

  • Advanced Cryptographic Support: Employs hardware-based encryption algorithms such as AES, DES, RSA, and ECC to ensure data confidentiality and integrity.
  • Secure Memory Management: Controls access to and management of the card's memory, preventing unauthorized modification or disclosure of data.
  • ISO 7816 Compliance: Adheres to the ISO 7816 standard for smart card communication, ensuring interoperability with a wide range of card readers.
  • Tamper Resistance: Includes hardware and software countermeasures to detect and prevent physical tampering and unauthorized access attempts.
  • Low-Power Operation: Optimized for low-power consumption to extend battery life in contactless applications and minimize heat dissipation.

Benefits:

  • Enhanced Security: Provides a robust security architecture to protect sensitive data from unauthorized access and manipulation.
  • Secure Transactions: Enables secure financial transactions and digital signatures, reducing the risk of fraud and identity theft.
  • Improved Authentication: Offers strong authentication mechanisms for secure access control and identification.
  • Data Integrity: Ensures the integrity and confidentiality of stored data, preventing data corruption and disclosure.
  • Compliance: Meets industry standards for security and interoperability, ensuring compatibility with existing systems and infrastructure.

The SECOS SCS120V smart card controller plays a vital role in securing a wide range of applications. By providing a secure platform for managing sensitive data and performing cryptographic operations, it helps to protect against fraud, identity theft, and unauthorized access. The specific technical characteristics will vary depending on the exact product revision and its configuration.

You May Also Be Interested in

NXP / Nexperia
MCU 8-bit 80C51 CISC 2KB EPROM 5V 24-Pin PDIP / 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
Single-chip 8-bit microcontroller
Need more? Email Us
OKI/Metcal
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess