EN
  • EN
  • DE

SM260AF

Part No SM260AF
Manufacturer SECOS
Description 20V ~200V 2.0 Amp Surface Mount Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1250831-SM260AF
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SM260AF CAD Model

Description

The SM260AF is a transient voltage suppressor (TVS) diode manufactured by SECOS. It's designed to protect sensitive electronic components from voltage surges induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This device offers robust protection in a compact surface-mount package, making it suitable for a wide range of applications.

Applications

  • I/O Ports: Protection for input/output ports on various electronic devices.
  • Power Supplies: Safeguarding power supplies from voltage spikes.
  • Data Lines: Protection for data transmission lines to prevent data corruption.
  • Microcontrollers: Shielding microcontrollers from damaging voltage transients.
  • Consumer Electronics: Used in devices such as smartphones, tablets, and laptops.

Features

  • Transient Voltage Suppression: Clamps transient voltages to safe levels.
  • Low Clamping Voltage: Provides excellent protection without excessive voltage overshoot.
  • Fast Response Time: Reacts quickly to transient events, minimizing the impact on protected circuits.
  • Surface Mount Package: Enables efficient assembly and space-saving design.
  • High Surge Capability: Can withstand high surge currents without failure.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage, increasing the overall reliability of the system.
  • Reduced Downtime: Minimizes the risk of equipment failure due to voltage transients, reducing downtime and maintenance costs.
  • Compliance with Standards: Helps meet regulatory requirements for ESD and surge protection.
  • Compact Design: Enables smaller and more efficient electronic designs.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting against voltage transients.

Additional Details

The SM260AF typically comes in a surface-mount package such as a SOD-323 or similar. Key specifications include its standoff voltage, clamping voltage, peak pulse current, and operating temperature range. Designers should consult the datasheet to ensure the device meets the specific requirements of their application. It's crucial to consider factors like the expected surge current and the sensitivity of the protected components when selecting a TVS diode. The specific materials and manufacturing processes used by SECOS ensure a high-quality and reliable product.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,080+ $0.0465 $50.2200
2,620+ $0.0382 $100.0840
4,055+ $0.0370 $150.0350
5,590+ $0.0358 $200.1220
7,230+ $0.0346 $250.1580
9,680+ $0.0310 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1080 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess