EN
  • EN
  • DE
  • IT

106030000

Part No 106030000
Manufacturer Seeed Technology Co., Ltd
Catalog Evaluation Boards - Expansion Boards
Description ENERGY SHIELD / CN3065/ISL97516/LM293 Battery Charger Shield Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Seeed Technology Co., Ltd
Platform Arduino
Type Power Management
Function Battery Charger
Utilized IC / Part CN3065, ISL97516, LM293
Contents Board
Win Source Part Number 778887-106030000
Popularity Medium
Supply and Demand Status Sufficient
Family Name 106030000
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 106030000 CAD Model

Description

The Seeed Technology Co., Ltd power management device is a battery charger from Seeed Technology Co., Ltd.

  • Packaging: Board
  • ICs: CN3065, ISL97516, LM293
  • Platform: Arduino
  • Category: Development boards, kits, programmers
  • Supply and Demand Status: Sufficient
  • ECCN: EAR99
  • Estimated EOL Date: 2030

You May Also Be Interested in

MikroElektronika
LIGHT MIX-SENS CLICK / TMD37253 Light Sensor mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
Need more? Email Us
MikroElektronika
Lowest to $39.1412
M5Stack Technology Co., Ltd.
M5STICKC PIR HAT (AS312) / AS312 Passive Infrared (PIR) Sensor M5StickC Platform Evaluation Expansion Board
Need more? Email Us
ON Semiconductor
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7008-2EPA DAUGH / BTS7008-2EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Analog Devices Inc.
ADUCM355 SENSOR INTERPOSER / ADuCM355 Adapter Interface Arduino Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess