EN
  • EN
  • DE

SKD31/08

Part No SKD31/08
Manufacturer Semikron
Description Power Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250322-SKD31/08
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKD31/08 CAD Model

Description

The SKD31/08 is a diode bridge rectifier module manufactured by Semikron. This module is designed for converting alternating current (AC) to direct current (DC). It's commonly used in various power supply applications, providing a reliable and efficient means of rectification.

Applications:

  • Power Supplies: Used in power supplies for various electronic devices.
  • Motor Drives: Employed in motor drives to provide the necessary DC voltage.
  • Welding Equipment: Found in welding machines for AC to DC conversion.
  • Battery Chargers: Utilized in battery charging circuits.
  • Uninterruptible Power Supplies (UPS): Integrated in UPS systems for power conversion.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents.
  • Electrically Isolated Base Plate: Provides electrical isolation for safety.
  • Compact Design: Space-saving design for easy integration.
  • High Reliability: Ensures long-term dependable performance.
  • Standard Terminals: Equipped with standard terminals for easy connection.

Benefits:

  • Efficient Rectification: Converts AC to DC with high efficiency, minimizing power loss.
  • Stable Performance: Provides stable and consistent DC output voltage.
  • Easy Installation: Simple to install with standard terminals.
  • Long Service Life: Built for extended operational lifespan.
  • Enhanced Safety: Electrically isolated base plate improves overall safety.

Additional Details:

The SKD31/08 features a maximum average forward current of 31A and a repetitive peak reverse voltage of 800V. It's designed with robust internal diodes to handle substantial electrical loads and transient surges. The isolation voltage is typically 2500V, contributing to its safe operation in high-voltage environments. The module's compact size facilitates its integration into various applications where space is limited. Its high thermal conductivity allows efficient heat dissipation, preventing overheating and ensuring reliable performance under demanding conditions. The screw terminals provide secure and reliable connections, minimizing the risk of loose connections and improving overall system stability.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess