EN
  • EN
  • DE

SKKT 57B12 E

Part No SKKT 57B12 E
Manufacturer Semikron
Description SEMIPACK; Heat Transfer with Ceramic Insulated Metal baseplate; 1200V; 50A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Height 30 mm
Hold Current 250 mA
Isolation Voltage 2.5 kV
Length 93 mm
Max Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 1.2 kV
Min Operating Temperature -40 °C
Mount Panel, Screw
Number of Pins 7
REACH SVHC No SVHC
RMS Current (Irms) 95 A
RoHS Compliant
Width 20 mm
Win Source Part Number 1206434-SKKT 57B12 E
Categories Custom Parts
Manufacturer Semikron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKKT 57B12 E CAD Model

Description

The SKKT 57B12 E is a module from Semikron.

  • Length: 93mm
  • Height: 30mm
  • Width: 20mm
  • Number of Pins: Seven
  • Isolation Voltage: 2.5kV
  • Hold Current: 250mA
  • RMS Current (Irms): 95A
  • Max Repetitive Reverse Voltage (Vrrm): 1.2kV
  • Min Operating Temperature: -40°C
  • Max Operating Temperature: 125°C
  • RoHS Compliant: Yes
  • Mount: Panel, Screw
  • Alternative Parts (Cross-Reference): SKKT 57B12E, SKKT57B/12 E, SKKT57B/12E, and SKKT57B12E
  • Supply and Demand Status: Limited
  • ECCN: EAR99 Compliant
  • REACH SVHC: No SVHC

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess