EN
  • EN
  • DE

SKM150GB12VG

Part No SKM150GB12VG
Manufacturer Semikron
Catalog OEM Parts ( S )
Description Insulated Gate Bipolar Transistor, 235A I(C), 1200V V(BR)CES, N-Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Collector Emitter Breakdown Voltage 940 mV
Collector Emitter Voltage (VCEO) 1.2 kV
Maximum Operating Temperature 175 °C
Min Operating Temperature -40 °C
Number of Pins 7
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1093342-SKM150GB12VG
Categories OEM Parts( S )
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKM150GB12VG CAD Model

Description

The SKM150GB12VG is an OEM part manufactured by Semikron.

  • Mounting: SMD (SMT)
  • Number of Pins: 7
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 175°C
  • RoHS Compliance: Yes
  • Collector Emitter Voltage (VCEO): 1.2 kV

You May Also Be Interested in

Silergy Corp
USB Power Switch Constant Current 2.5V to 5.5V 0.25A to 2.7A 6-Pin SOT-23 T/R
Lowest to $0.1897
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
Panjit
Lowest to $0.0696
Skyworks Solutions Inc.
RF Switch, SPDT, 4.9 to 5.9 GHz, 17 dB, 11 dBm, QFN, 16-Pin, 2.3 x 2.3
Need more? Email Us
Coilcraft
RF TRANSFORMER, 780UH; Inductance: 780µH; Product Range: SWB Series; SVHC: No SVHC (15-Jan-2019)
Need more? Email Us
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 30V 3A 3-Pin SOT-23F T/R
Lowest to $1.3063
Rohm Semiconductor
LED Uni-Color 2-Pin Chip 0402(1006Metric) T/R
Lowest to $0.1601
SMC Diode Solutions
Valve; 3 posit exh ctr; sol; body pt; int pilot; 12VDC; grommet; 4mm fitting
Need more? Email Us
Murata Electronics North America
SAW Filter 881.5MHz 50ohm 5-Pin Surface Mount Emboss T/R
Lowest to $0.0639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess