EN
  • EN
  • DE

SKM200GB12E4

Part No SKM200GB12E4
Manufacturer Semikron
Catalog OEM Parts ( S )
Description Igbt, D-56, Igbt, 1200 V, 310 A, 1200 V, 20 V, 5.5 V (typ.)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Collector Emitter Breakdown Voltage 1.2 kV
Collector Emitter Saturation Voltage 1.8 V
Collector Emitter Voltage (VCEO) 1.2 kV
Element Configuration Dual
Fall Time 55 ns
Height 30.5054 mm
Length 106.3752 mm
Max Collector Current 314 A
Maximum Operating Temperature 175 °C
Min Operating Temperature -40 °C
Mount Panel, Screw
Number of Pins 7
REACH SVHC No SVHC
RoHS Compliant
Width 61.3918 mm
Win Source Part Number 1019591-SKM200GB12E4
Categories OEM Parts( S )
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKM200GB12E4 CAD Model

Description

The supply and demand status is currently experiencing a shortage.

  • Component Type: IGBT Module
  • Collector-Emitter Breakdown Voltage: 1.2 kV
  • Maximum Collector Current: 314 A
  • Collector-Emitter Saturation Voltage: 1.8 V
  • Fall Time: 55 ns
  • Package Type: Module
  • Pin Count: 7

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
NXP / Nexperia
CL READER IC'S / IC
Lowest to $2.6954
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us
Murata Electronics North America
Lowest to $0.1964
Semikron
Semitrans; 1700V; 100A
Need more? Email Us
STMicroelectronics
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0750 $75.0750
2+ $61.6008 $123.2016
3+ $59.6754 $179.0262
4+ $57.7500 $231.0000
6+ $55.8258 $334.9548
7+ $50.0508 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess