EN
  • EN
  • DE

103AP-2-A

Part No 103AP-2-A
Manufacturer Semitec USA Corp
Catalog Temperature Sensors - NTC Thermistors
Description NTC THERMISTORS 10KOHM 0.5%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance in Ohms @ 25°C 10k
Resistance Tolerance ±0.5%
B Value Tolerance ±0.5%
B25/85 3976K
Temperature Range - Operating -60°C ~ 150°C
Power - Max 6 mW
Length - Lead Wire 0.55" (14.00mm)
Mounting Type Through Hole
Case / Package Bead
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1597931-103AP-2-A
Ultra Librarian 3D Model Ultra Librarian 103AP-2-A CAD Model

Description

N

You May Also Be Interested in

EPCOS (TDK)
THERM NTC 6.8KOHM 4386K 0603
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 30KOHM 3964K BEAD
Lowest to $1.5927
Eaton-Electronics Division
THERMISTOR 10K OHM 3435 BETA
Lowest to $0.5530
Honeywell
THERMISTOR NTC 10KOHM 3669K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 8OHMS 2AMPS STRA
Need more? Email Us
TE Connectivity
THERMISTOR NTC 10KOHM 3978K BEAD
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 4386K 0805
Need more? Email Us
Murata Electronics North America
THERMISTOR NTC 2KOHM 3500K BEAD
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 47KOHM 3940K 0603
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess