EN
  • EN
  • DE

SC1402ISSTR

Part No SC1402ISSTR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314615-SC1402ISSTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1402ISSTR CAD Model

Description

The SC1402ISSTR is a highly integrated power management unit (PMU) from Semtech Corporation, designed to efficiently manage power distribution and regulation in various electronic devices. This PMU is particularly well-suited for portable applications where size, efficiency, and a comprehensive feature set are crucial. The 'TR' suffix typically indicates that the part is supplied in Tape and Reel packaging. While specifics might vary slightly from the SC1401 series, it maintains the core benefits and functionality.

Applications

  • Smartphones and tablets
  • Portable media players
  • GPS devices
  • Handheld gaming consoles
  • Wearable devices
  • IoT Devices

Features

  • High-efficiency DC-DC converters for core voltage regulation.
  • Integrated LDO regulators for low-noise power supplies.
  • Battery charger with integrated power path management.
  • Real-time clock (RTC) with battery backup.
  • I2C interface for flexible control and monitoring.
  • Multiple GPIOs for system control.
  • Over-voltage protection, over-current protection, and thermal shutdown.
  • Compact package for space-constrained applications.
  • Advanced power saving modes for ultra-low power operation.

Benefits

  • Extended Battery Life: High-efficiency DC-DC converters minimize power loss, resulting in longer battery life for portable devices.
  • Reduced System Size: Integration of multiple power management functions into a single chip reduces the number of external components required, leading to smaller and more compact designs.
  • Improved System Reliability: Comprehensive protection features, such as over-voltage and over-current protection, enhance the reliability and robustness of the system.
  • Simplified System Design: The I2C interface simplifies the design and control of the power management system, allowing for flexible configuration and monitoring.
  • Accurate Timekeeping: The integrated RTC with battery backup ensures accurate timekeeping even when the main power is off.
  • Optimized Power Consumption: Advanced power saving modes enable ultra-low power operation, further extending battery life.

Additional Details

The SC1402ISSTR operates over a wide input voltage range. It may feature enhancements over the SC1401 series in terms of efficiency, power saving modes, or output voltage accuracy. The DC-DC converters offer adjustable output voltages to precisely match the requirements of different system components. The integrated LDO regulators provide clean and stable power supplies for sensitive analog circuits. The battery charger supports various charging profiles and includes safety features to prevent overcharging and battery damage. The I2C interface allows for real-time monitoring of voltage, current, and temperature, enabling dynamic power management and optimization. The device comes in a small, thermally-enhanced package to ensure efficient heat dissipation. The 'TR' suffix means it is delivered in tape and reel format, ideal for automated assembly processes.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
AMCC
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess