The SC1592ISTR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, with minimal voltage drop across the regulator. It is commonly used in applications requiring efficient power management and low noise operation.
Applications:
- Portable devices
- Battery-powered systems
- Post-regulation for switching power supplies
- Noise-sensitive circuits
- Microcontroller power supplies
Features:
- Low dropout voltage
- High accuracy output voltage
- Low quiescent current
- Short-circuit protection
- Over-temperature protection
- Stable with ceramic output capacitors
Benefits:
- Extended battery life in portable applications due to low dropout voltage and low quiescent current.
- Precise and stable voltage regulation for sensitive electronic components.
- Protection against damage due to short circuits and over-temperature conditions.
- Simplified design and improved stability with ceramic output capacitors.
- Efficient power management in various electronic devices.
Additional Details:
The SC1592ISTR typically comes in a SOT-23-5 package. Key specifications include an input voltage range of 2.5V to 5.5V, a fixed output voltage (typically 3.3V, but other options are available), and an output current of 300mA. The low dropout voltage enables the regulator to operate efficiently even when the input voltage is close to the output voltage. The regulator is stable with ceramic output capacitors, which are commonly used in modern electronic devices. It includes over-current and over-temperature protection features to ensure reliable operation in various conditions. The SC1592ISTR is suitable for powering microcontrollers, sensors, and other low-power components in portable and embedded systems.