EN
  • EN
  • DE

SC2614ML.TR

Part No SC2614ML.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315121-SC2614ML.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC2614ML.TR CAD Model

Description

The SC2614ML.TR is a synchronous step-down DC-DC converter from Semtech Corporation. The '.TR' suffix typically indicates that the component is supplied on tape and reel for automated assembly processes. It is designed to efficiently convert a higher input voltage to a lower, regulated output voltage, making it suitable for various power management applications.

Applications:

  • Portable Electronics: Powers smartphones, tablets, and other battery-operated devices.
  • Point-of-Load Converters: Provides regulated voltage for specific components requiring precise power.
  • Power Management Systems: Integrates into power management systems in various electronic devices.
  • Embedded Systems: Supplies power to microcontrollers and other components in embedded applications.
  • Industrial Equipment: Used in industrial control systems and automation equipment requiring stable power.

Features:

  • High Efficiency: Designed for maximum power conversion efficiency, reducing power loss and heat generation.
  • Synchronous Rectification: Employs synchronous MOSFETs to minimize diode conduction losses and improve efficiency.
  • Wide Input Voltage Range: Accepts a broad range of input voltages, providing flexibility in power source selection.
  • Adjustable Output Voltage: Allows for fine-tuning the output voltage to meet specific application needs.
  • Overcurrent Protection (OCP): Protects the device and the load from damage due to excessive current.
  • Thermal Shutdown (TSD): Prevents overheating by shutting down the device when temperature exceeds safe limits.
  • Small Package Size: Offered in a compact surface-mount package for space-constrained applications.

Benefits:

  • Longer Battery Life: High efficiency contributes to extended battery life in portable applications.
  • Reduced Heat Dissipation: Lower power losses lead to less heat generation, improving system reliability.
  • Simplified Design: Integrated features simplify the design process and reduce component count.
  • Improved System Reliability: Protection features safeguard the device and load from potential damage.
  • Versatile Power Solution: Wide input voltage range and adjustable output voltage suit diverse applications.

Additional Details:

The SC2614ML.TR typically features a high switching frequency, enabling the use of smaller external components such as inductors and capacitors. It often includes features like soft-start to limit inrush current during startup and enable/disable control for power sequencing. The specific switching frequency, input voltage range, output voltage range, and other parameters can be found in the device's datasheet. The '.TR' designation indicates that this part is provided on Tape and Reel for automated pick and place during PCB assembly.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Lowest to $0.4770
AMCC
Lowest to $0.6537
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess