EN
  • EN
  • DE

SC32300AULTRC

Part No SC32300AULTRC
Manufacturer Semtech Corporation
Catalog PMIC - Full, Half - Bridge Drivers
Description MOTOR FET DRIVER W/ 5V LDO  /  Half Bridge (2) Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 10-MLPD-UT (2.3x2.3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Semtech Corporation
Package Bulk
Product Status Obsolete
Output Configuration Half Bridge (2)
Applications DC-DC Converters, Synchronous Buck Converter
Interface PWM
Load Type Inductive, Capacitive
Technology Power MOSFET
Current - Peak Output 4A
Voltage - Supply 6V ~ 36V
Voltage - Load 6V ~ 36V
Temperature Range - Operating 150°C (TJ)
Features Bootstrap Circuit, Diode Emulation
Fault Protection Over Temperature, UVLO
Mounting SMD (SMT)
Package / Case 10-UFDFN Exposed Pad
Supplier Device Package 10-MLPD-UT (2.3x2.3)
Base Product Number SC32300
Standard Package 3,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253551-SC32300AULTRC
Ultra Librarian 3D Model Ultra Librarian SC32300AULTRC CAD Model

Description

The SC32300AULTRC is a power MOSFET technology-based integrated circuit designed for use in DC-DC converters and synchronous buck converters.

  • Configuration: half-bridge
  • Voltage Load: 6V to 36V
  • Features: bootstrap circuit and diode emulation
  • Package: 10-UFDFN exposed pad
  • Technology: SMT (surface mount technology) applications
  • Fault Protection: over-temperature and UVLO
  • Peak Output Current: 4A
  • Standard Package: 3,000 units
  • Status: obsolete
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Semtech Corporation

You May Also Be Interested in

Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess