EN
  • EN
  • DE

SC480IMLTRT

Part No SC480IMLTRT
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description Complete DDR1/2/3 Memory Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315652-SC480IMLTRT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC480IMLTRT CAD Model

Description

The SC480IMLTRT is a TVS (Transient Voltage Suppression) diode array manufactured by Semtech Corporation. It is designed to provide robust protection against electrostatic discharge (ESD), electrical fast transients (EFT), and surge events for sensitive electronic circuits. This component is commonly used to enhance the reliability and longevity of electronic devices across various applications.

Applications:

  • USB Port Protection: Safeguarding USB ports in computers, peripherals, and mobile devices from ESD strikes.
  • HDMI Port Protection: Protecting HDMI interfaces in televisions, monitors, and set-top boxes from voltage transients.
  • Ethernet Port Protection: Providing surge protection for Ethernet ports in networking equipment and computers.
  • Data Line Protection: Protecting data lines in industrial control systems and communication equipment.
  • Audio/Video Equipment: Protecting sensitive audio and video circuitry in various consumer electronics.

Features:

  • Low Clamping Voltage: Minimizes the voltage overshoot during a surge event, protecting downstream components.
  • Fast Response Time: Quickly clamps the voltage, preventing damage from fast transient events.
  • Low Capacitance: Reduces signal distortion, making it suitable for high-speed data lines.
  • Small Package Size: Enables compact designs and easy integration into existing systems.
  • Multiple Channels: Provides protection for multiple lines with a single component.

Benefits:

  • Improved System Reliability: Protects sensitive electronic components from damage, reducing the risk of equipment failure.
  • Reduced Downtime: Minimizes downtime associated with surge-related damage.
  • Extended Product Lifespan: Protects electronic equipment from transient voltage events, enhancing its lifespan.
  • Cost Savings: Reduces the costs of repair and replacement due to surge-related damage.
  • Compliance with Standards: Helps meet industry standards for ESD and surge protection.

The SC480IMLTRT's detailed technical specifications, including its standoff voltage, clamping voltage, peak pulse current, and capacitance, can be found in the Semtech datasheet. It is typically available in a small surface-mount package. Proper PCB layout is crucial for optimal performance; minimizing trace lengths and utilizing ground planes are recommended.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess