EN
  • EN
  • DE

SC5205CSK2.8TR

Part No SC5205CSK2.8TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315744-SC5205CSK2.8TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC5205CSK2.8TR CAD Model

Description

The SC5205CSK2.8TR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. This regulator is designed to provide a stable 2.8V output voltage with a focus on low quiescent current, making it well-suited for battery-powered applications where power efficiency is crucial. Its key characteristics include excellent line and load regulation, ensuring a consistent output voltage despite variations in input voltage and load current.

Applications:

  • Battery-Powered Portable Devices: Ideal for use in smartphones, tablets, wearables, and other devices requiring efficient power management.
  • Microcontroller Power Supplies: Provides a stable voltage rail for microcontrollers in various embedded systems.
  • Wireless Communication Equipment: Powering RF modules and other wireless components in IoT devices and similar applications.
  • Sensor Applications: Used to provide a stable and accurate voltage supply for sensors in industrial and consumer applications.
  • Low-Power Microprocessors: Providing power to low-voltage microprocessors in various electronic devices.

Features:

  • Low Dropout Voltage: Operates efficiently even with a small difference between the input and output voltage, maximizing battery life.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic capacitors, minimizing the need for large external capacitors and reducing the overall solution size.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from short circuits or excessive load conditions.
  • Thermal Shutdown Protection: Features thermal shutdown protection that disables the output when the junction temperature exceeds safe limits.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life in portable devices.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to extended battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection features ensure robust operation and prevent damage to the regulator and the connected load.
  • Reduced Solution Size: Stable operation with ceramic capacitors allows for a smaller and more compact design.
  • Stable Output Voltage: Excellent line and load regulation provide a consistent and accurate 2.8V output, improving the performance of the powered device.
  • Simplified Design: Ease of use and integrated protection features simplify the design process and reduce the risk of errors.

Additional Details:

The SC5205CSK2.8TR is typically available in a small surface-mount package, such as a SOT-23 or similar. Key specifications include an input voltage range typically from 2.7V to 5.5V, a fixed output voltage of 2.8V, and a maximum output current in the range of 150mA to 300mA, depending on the specific variant. It is essential to consult the datasheet for detailed specifications and application guidelines. The device is designed to operate over a temperature range of -40°C to +85°C. The 'TR' suffix indicates tape and reel packaging.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Lowest to $0.4770
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess