EN
  • EN
  • DE
  • IT

SC804IML.TRT

Part No SC804IML.TRT
Manufacturer Semtech Corporation
Catalog PMIC - Battery Chargers
Description IC LI-ION BATTERY CHRGR 16MLPQ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Cut Reel
Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 14V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-MLPQ (4x4)
Win Source Part Number 1094860-SC804IML.TRT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC804IML.TRT CAD Model

Description

The SC804IML.TRT is an electronic component manufactured by Semtech Corporation.

  • Manufacturer: Semtech Corporation
  • Status: Obsolete (EOL)
  • Package: 16-MLPQ (4x4)
  • Fault Protection: Over Current, Over Temperature, Over Voltage
  • Battery Chemistry: Multi-Chemistry
  • Charging Current: 1.5A (Constant and Programmable)
  • Programmable Features: Timer
  • Battery Pack Voltage: 4.2V
  • Operating Temperature Range: -40°C to 85°C
  • Supply and Demand: Sufficient

You May Also Be Interested in

Analog Devices Inc.
IC BAT CHG MULT-CHEM 1CL D2PAK-7
Need more? Email Us
Analog Devices Inc.
IC BAT CHG MULT-CHEM 2CEL 10MSOP
Lowest to $9.9866
Analog Devices Inc.
IC BAT CHG MULT-CHEM 1CL D2PAK-7
Lowest to $4.6014
Analog Devices Inc.
IC BAT CHG MULTCHEM 3-4CL 28SSOP
Lowest to $4.7875
Maxim Integrated
Lowest to $11.0984
Analog Devices Inc.
IC BATT CHG SUPERCAP 24QFN
Lowest to $26.3292
Analog Devices Inc.
IC BATT CHG LI-ION 22DFN
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 14WSON
Need more? Email Us
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 10DFN
Lowest to $5.2290

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess