EN
  • EN
  • DE

SRDA12-4

Part No SRDA12-4
Manufacturer Semtech Corporation
Catalog Electronic Wholesale
Description RailClamp® Low Capacitance TVS Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1258733-SRDA12-4
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRDA12-4 CAD Model

Description

The SRDA12-4 is a TVS (Transient Voltage Suppressor) diode array manufactured by Semtech Corporation. It is designed to protect sensitive electronic components from transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications:

  • Data lines protection: Protecting data lines from ESD and other transient voltage events.
  • Interface protection: Protecting interfaces such as USB, HDMI, and Ethernet.
  • Microcontroller protection: Protecting microcontroller I/O pins from transient voltage surges.
  • Automotive electronics: Protecting sensitive electronic components in automotive systems.

Features:

  • Low clamping voltage: Provides effective protection by clamping the voltage to a safe level.
  • Fast response time: Quickly responds to transient voltage events.
  • Low capacitance: Minimizes signal distortion and insertion loss.
  • Small footprint: Available in compact packages for space-constrained applications.
  • Multi-line protection: Protects multiple lines with a single device.

Benefits:

  • Enhanced protection: Protects sensitive electronic components from damage.
  • Improved reliability: Reduces the risk of system failures due to transient voltage events.
  • Simplified design: Integrated protection simplifies circuit design.
  • Compliance with standards: Meets industry standards for ESD and surge protection.

The SRDA12-4 is frequently implemented to protect sensitive electronic circuits in a wide range of applications. Its low clamping voltage, fast response time, and low capacitance ensure effective protection without compromising signal integrity. The multi-line protection capability reduces component count and simplifies PCB layout. It conforms to industry standards regarding ESD and surge immunity.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Altera
Need more? Email Us
Texas Instruments
Need more? Email Us
Panasonic
Lowest to $26.8133
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Linear Technology
Lowest to $9.1303
Texas Instruments
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7108 $83.1324
6+ $22.7373 $136.4238
8+ $22.0270 $176.2160
11+ $21.3167 $234.4837
15+ $20.6052 $309.0780
19+ $18.4742 $351.0098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess