EN
  • EN
  • DE

SX9311ICSTRT

Part No SX9311ICSTRT
Manufacturer Semtech Corporation
Catalog Proximity Sensors
Description LOW POWER SMART SAR SOLUTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Proximity Sensors
Mfr Semtech Corporation
Package Tape & Reel
Product Status Obsolete
Standard Package 3,000 pcs
ECCN OBSOLETE
Win Source Part Number 1097530-SX9311ICSTRT
Ultra Librarian 3D Model Ultra Librarian SX9311ICSTRT CAD Model

Description

The SX9311ICSTRT is a proximity sensor manufactured by Semtech Corporation. This sensor is designed for use in various applications where proximity detection, gesture recognition, and touchless control are required. It utilizes capacitive sensing technology to detect the presence of an object without physical contact.

Applications

  • Mobile phones
  • Tablets
  • Wearable devices
  • Touchless switches
  • Gesture recognition systems

Features

  • High sensitivity proximity detection
  • Low power consumption
  • Integrated ambient light sensor
  • I2C interface for easy communication
  • Small form factor

Benefits

  • Enables touchless interaction with devices
  • Extends battery life in portable devices
  • Automatically adjusts display brightness based on ambient light
  • Simple integration into existing systems
  • Saves board space due to its compact size

Additional Details

The SX9311ICSTRT proximity sensor uses a sophisticated capacitive sensing algorithm to accurately detect the presence of objects within a specified range. It also includes an integrated ambient light sensor, which allows devices to automatically adjust display brightness based on environmental lighting conditions, further conserving power. The sensor communicates with a host microcontroller via an I2C interface, simplifying integration into existing designs. The SX9311ICSTRT operates on a low voltage supply (typically 1.8V to 3.3V) and consumes very little power in both active and standby modes. This makes it ideal for use in battery-powered devices where energy efficiency is crucial. The sensor's small form factor allows for easy integration into compact mobile and wearable devices. The SX9311ICSTRT is often used to disable touchscreens when a device is held to the ear during a phone call or to activate screen wake-up based on proximity. It's a versatile component that enhances user experience and saves energy in a wide range of applications.

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL / Optical Sensor 24cm Digital Output
Need more? Email Us
Panasonic
SENSOR PROX INDUC 1.8MM MOD 10PC /
Need more? Email Us
Molex, LLC
SENSOR PROX INDUCTIVE 10MM CYL
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2.5MM MOD /
Need more? Email Us
Thomas Research Products
FL HIGH BAY SENSOR W/DAYLIGHTING
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 40MM MOD /
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2.5MM MOD /
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR OPT REFLECTIVE 30MM 6SMD / Reflective Optical Sensor 1.181" (30mm) White Paper 6-SMD Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess