EN
  • EN
  • DE

205-1-1-52-1-502-M

Part No 205-1-1-52-1-502-M
Manufacturer Sensata Technologies/Airpax
Catalog Custom Parts (0 - A)
Description Circuit Breaker Magnetic 2Pole 5A 32VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 5 A
Number of Poles 2
Radiation Hardening No
RoHS Compliant
Voltage Rating (DC) 32 V
Win Source Part Number 1150286-205-1-1-52-1-502-M
Categories Custom Parts
Manufacturer Sensata Technologies/Airpax
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 205-1-1-52-1-502-M CAD Model

Description

The 1150286-205-1-1-52-1-502-M is a medium popular electronic component that has a limited supply and demand status and is manufactured by Sensata Technologies/Airpax.

  • RoHS Compliant: Yes
  • Current Rating: 5A
  • Poles: 2
  • Voltage Rating: 32VDC

You May Also Be Interested in

Crouzet USA
Microswitch, Miniature, V3-83161 Series, 831618 Sp4174 I W2
Need more? Email Us
Johanson Technology Inc.
MLCC 1812, 0.33 F, 10%, 250V / 7 Inch Reel
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Amd
Need more? Email Us
Rochester Electronics
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Fuji Electric
Lowest to $102.6668
MISCO
Need more? Email Us
Intersil
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess