EN
  • EN
  • DE

IEL111-1-63-5.00-DW-01-V

Part No IEL111-1-63-5.00-DW-01-V
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056529-IEL111-1-63-5.00-DW-01-V
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IEL111-1-63-5.00-DW-01-V CAD Model

Description

The IEL111-1-63-5.00-DW-01-V is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. This specific model provides overcurrent protection for various electrical systems and equipment. Hydraulic-magnetic circuit breakers offer stable trip characteristics across a wide range of operating temperatures, making them suitable for demanding environments. The "5.00" likely refers to the current rating in Amperes.

Applications:

  • Power distribution units (PDUs)
  • Industrial control systems
  • Telecommunications equipment
  • Marine applications
  • Generator sets

Features:

  • Hydraulic-magnetic trip mechanism: provides stable trip characteristics regardless of ambient temperature.
  • Precise current sensing: accurately detects overcurrent conditions.
  • Sealed construction: protects internal components from dust and moisture.
  • Multiple pole configurations: available in single, double, and triple pole versions.
  • Various terminal options: offers flexibility in wiring connections.

Benefits:

  • Reliable overcurrent protection
  • Stable performance in harsh environments
  • Reduced nuisance tripping
  • Long service life
  • Meets industry safety standards

Additional Details:

The hydraulic-magnetic technology used in this circuit breaker relies on a combination of a magnetic coil and a hydraulic time delay element. When an overcurrent occurs, the magnetic field generated by the coil pulls a magnetic core into the coil, which eventually trips the breaker. The hydraulic time delay prevents nuisance tripping due to temporary surges. The 'IEL' series are known for their robust construction and reliable performance. Specifications like voltage rating, interrupting capacity, and trip curve can be found in the Sensata Technologies/Airpax datasheet for this specific model. The "-63-" portion of the part number likely refers to a specific design iteration or feature set within the IEL111 series. The DW likely refers to a specific terminal type and 01-V likely refers to a specific voltage rating.

You May Also Be Interested in

Eaton Bussmann
BASE FOR TPHCS FUSEHOLDER/SWITCH
Need more? Email Us
Eaton Bussmann
FUSE CURRENT LIMITER
Need more? Email Us
Eaton Bussmann
OLI361FDJX-0000
Need more? Email Us
Eaton Bussmann
SCREW CAP R1.25\
Need more? Email Us
Eaton Bussmann
25.5KV, CLEPT, PORC DISCT MTG,
Need more? Email Us
Eaton Bussmann
25.5 MAX KV, CLEPT, PORCE
Need more? Email Us
Eaton Bussmann
TERMINAL COVER 160A NH00
Need more? Email Us
Eaton Bussmann
FUSE CURRENT LIMITER
Need more? Email Us
Eaton Bussmann
OLI, 100 A, NEMA 12/3R, 600 V, 3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess