The SGM2006-2.8XN5/TR is a low-power, low-dropout (LDO) linear regulator from SG Micro Corp. It is designed to provide a stable and accurate 2.8V output voltage with a low quiescent current, making it suitable for battery-powered devices and other applications where power efficiency is critical.
Applications
- Battery-powered equipment
- Portable devices
- Wireless communication devices
- Microprocessor and microcontroller power supplies
- Post-regulation for switching power supplies
Features
- Low Dropout Voltage: Typically 260mV at 300mA
- Low Quiescent Current: 50μA (typical)
- High Output Accuracy: ±2% over temperature
- Stable with Ceramic Output Capacitors
- Over-Current Protection
- Over-Temperature Protection
- Available in SOT-23-5 Package
Benefits
- Extended battery life due to low quiescent current
- Stable and reliable power supply for sensitive electronic circuits
- Reduced board space with small SOT-23-5 package
- Protection against damage from over-current and over-temperature conditions
- Simplified design with ceramic capacitor stability
Additional Details
The SGM2006-2.8XN5/TR operates with an input voltage range of 2.5V to 5.5V. It delivers a fixed output voltage of 2.8V with a maximum output current of 300mA. The operating temperature range is -40°C to +85°C. The device is RoHS compliant. The SOT-23-5 package allows for easy integration into various electronic designs. The /TR suffix indicates that the device is provided in tape and reel packaging for automated assembly processes.