EN
  • EN
  • DE

DMP4025SFGQ-13

Part No DMP4025SFGQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 7.2A PWRDI3333-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features P-Channel 40 V 7.2A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8
Family Name DMP4025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number DMP4025SFGQ-13DI-ND, DMP4025SFGQ-13DITR, DMP4025SFGQ-13DIDKR, DMP4025SFGQ-13DICT, DMP4025SFGQ-13DI
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869095-DMP4025SFGQ-13
Ultra Librarian 3D Model Ultra Librarian DMP4025SFGQ-13 CAD Model

Description

Product Overview: DMP4025SFGQ-13

The DMP4025SFGQ-13 is a state-of-the-art P-channel MOSFET from Diodes Incorporated, designed to deliver high-efficiency power management solutions for a wide range of applications. This product is a testament to Diodes Incorporated's commitment to providing innovative semiconductor technologies with superior performance.

Key Features

  • Voltage Rating: The DMP4025SFGQ-13 boasts a -40V drain-source voltage (VDS), which makes it suitable for handling moderate power levels in various electronic circuits.
  • Current Capacity: With a continuous drain current (ID) of -6.3A, this MOSFET can efficiently control the flow of power within a circuit without overheating or failing.
  • Low On-Resistance: Featuring a low RDS(on) of 24mΩ at VGS = -10V, it ensures minimal voltage drop across the device and reduces power losses, enhancing overall efficiency.
  • Power Dissipation: It has a power dissipation of 2.5W, allowing it to handle significant energy without compromising its lifespan or performance.
  • Package: Enclosed in a PowerDI®5060-8 type package, the DMP4025SFGQ-13 is designed for optimized thermal management and space-saving on PCBs.

Applications

This MOSFET is versatile and can be used in a variety of applications, including:

  • Power management circuits
  • Load switch applications
  • Battery protection circuits
  • DC/DC converters
  • Motor control systems

Quality and Reliability

Diodes Incorporated ensures that the DMP4025SFGQ-13 meets stringent quality standards. The device is characterized by its high reliability, enduring rigorous testing to guarantee performance under various conditions. With its robust design, it is engineered to withstand electrical and thermal stresses, making it a dependable choice for critical applications.

Environmental Compliance

In line with modern environmental standards, the DMP4025SFGQ-13 is RoHS compliant, meaning that it is manufactured without the use of hazardous substances. This commitment to environmental responsibility ensures that the product is suitable for use in a wide range of consumer and industrial markets, while also minimizing its ecological footprint.

Overall, the DMP4025SFGQ-13 from Diodes Incorporated represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,320 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess