EN
  • EN
  • DE

SGM66051-5.1YTN6G

Part No SGM66051-5.1YTN6G
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837419-SGM66051-5.1YTN6G
Ultra Librarian 3D Model Ultra Librarian SGM66051-5.1YTN6G CAD Model

Description

The SGM66051-5.1YTN6G is a highly integrated power management IC designed by SG Micro Corp. It's engineered to provide efficient power conversion and system-level control for a variety of portable and battery-powered applications. This IC integrates multiple functions, including buck converters, LDO regulators, and load switches, into a single chip, offering a compact and cost-effective solution for power management.

Applications

  • Portable Electronics: Smartphones, tablets, and other handheld devices.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable health monitors.
  • IoT Devices: Sensors, smart home devices, and other battery-powered IoT applications.
  • Power Banks: External battery packs for charging mobile devices.
  • Wireless Chargers: Power delivery for wireless charging applications.

Features

  • High Efficiency Buck Converter: Integrated buck converter for efficient step-down voltage conversion.
  • Low Dropout Regulator (LDO): LDO regulators for powering sensitive analog and digital circuits.
  • Load Switch: Integrated load switches for power distribution and management.
  • Input Voltage Range: Wide input voltage range to accommodate various battery and power source types.
  • Over-Voltage Protection (OVP): Protection against input over-voltage conditions.
  • Over-Current Protection (OCP): Protection against output over-current conditions.
  • Short-Circuit Protection (SCP): Protection against output short-circuit conditions.
  • Thermal Shutdown Protection: Protection against over-temperature conditions.
  • Compact Package: Available in a small footprint package for space-constrained applications.

Benefits

  • Improved Battery Life: High efficiency power conversion extends battery life in portable applications.
  • Reduced System Size: Integration of multiple power management functions reduces the number of external components and the overall system size.
  • Enhanced System Reliability: Integrated protection features improve system reliability and prevent damage from fault conditions.
  • Simplified Design: Integrated solution simplifies power management design and reduces time-to-market.
  • Lower System Cost: Integration reduces the number of components and the overall system cost.

Additional Details

The SGM66051-5.1YTN6G operates over a wide input voltage range, typically from 2.5V to 5.5V, making it suitable for various battery chemistries and power adapters. The buck converter can provide a regulated output voltage with high efficiency. The LDO regulators offer low noise and high PSRR (Power Supply Rejection Ratio), making them ideal for powering sensitive analog circuits like ADCs and DACs. The integrated load switches provide controlled power distribution and can be used to isolate different parts of the system to reduce power consumption during idle states. The over-voltage, over-current, short-circuit, and thermal shutdown protection features ensure safe and reliable operation even under fault conditions. The device is available in a compact package, minimizing the PCB area required for power management circuitry.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4726 $59.0750
300+ $0.3878 $116.3400
465+ $0.3758 $174.7470
640+ $0.3636 $232.7040
825+ $0.3515 $289.9875
1,100+ $0.3151 $346.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess