EN
  • EN
  • DE

SGM7222YMS10/TR

Part No SGM7222YMS10/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320325-SGM7222YMS10/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM7222YMS10/TR CAD Model

Description

The SGM7222YMS10/TR is a dual, low-power, rail-to-rail input and output operational amplifier (op-amp) manufactured by SG Micro Corp. It is designed for applications requiring low voltage operation, low power consumption, and good performance in signal conditioning and amplification. The rail-to-rail input and output capabilities allow for maximum dynamic range, making it suitable for battery-powered devices and portable instrumentation. The dual configuration allows for two op-amps in a single package, saving space and cost.

Applications:

  • Sensor Amplification: Amplifying signals from various sensors such as temperature, pressure, and light sensors.
  • Signal Conditioning: Buffering, filtering, and scaling analog signals for data acquisition systems.
  • Audio Amplification: Pre-amplification and buffering in audio circuits.
  • Active Filters: Implementing low-pass, high-pass, and band-pass filters.
  • Instrumentation Amplifiers: Creating instrumentation amplifiers for precision measurements.

Features:

  • Dual Operational Amplifier: Two op-amps in a single package for space saving.
  • Rail-to-Rail Input and Output: Maximizes signal dynamic range and simplifies circuit design.
  • Low Power Consumption: Minimizes battery drain in portable applications.
  • Low Input Offset Voltage: Provides good DC accuracy for precision amplification.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages, typically 1.8V to 5.5V.
  • Small Package: Available in a compact MSOP-10 package.
  • High Gain Bandwidth Product: Offers sufficient bandwidth for many common applications.

Benefits:

  • Reduced Board Space: Dual op-amp configuration saves board space compared to using two single op-amps.
  • Longer Battery Life: Low power consumption extends operating time in battery-powered devices.
  • Improved Signal Accuracy: Low input offset voltage minimizes DC errors in amplified signals.
  • Simplified Circuit Design: Rail-to-rail operation reduces the need for external level shifting circuitry.
  • Cost-Effective: Provides a good balance of performance and price in a dual configuration.

Additional Details:

The SGM7222YMS10/TR is stable at unity gain and can be used in a variety of amplifier configurations. The external components, such as resistors and capacitors, should be selected based on the specific application requirements. Proper PCB layout techniques, including the use of decoupling capacitors, are essential to minimize noise and ensure stable operation. The MSOP-10 package offers a compact footprint for space-constrained applications.

Consult the official datasheet from SG Micro Corp. for detailed specifications, application notes, and recommended external component values. Careful attention to power supply bypassing is crucial for achieving optimal performance.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SONiX
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
Littelfuse Inc.
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4884 $51.2820
250+ $0.4007 $100.1750
390+ $0.3882 $151.3980
535+ $0.3757 $200.9995
690+ $0.3632 $250.6080
925+ $0.3256 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess