EN
  • EN
  • DE

SGM7222YWQ10/TR

Part No SGM7222YWQ10/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320327-SGM7222YWQ10/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM7222YWQ10/TR CAD Model

Description

The SGM7222YWQ10/TR is a dual, low-power, rail-to-rail input/output operational amplifier manufactured by SG Micro Corp. It's designed for applications requiring low voltage operation, low power consumption, and space efficiency. The rail-to-rail input and output swing maximizes the dynamic range, making it suitable for various signal conditioning and amplification tasks. The 'Q' in the part number typically indicates automotive qualification.

Applications:

  • Automotive Signal Conditioning: Used in automotive sensor interfaces, such as temperature, pressure, and position sensors.
  • Battery Monitoring Systems: Amplifying and buffering signals in battery management circuits.
  • Portable Instrumentation: Applications requiring low power and small size, like handheld meters and testers.
  • Active Filtering: Designing active filters for signal processing in noise-sensitive environments.
  • Audio Amplification: Pre-amplification and buffering in low-power audio systems.

Features:

  • Dual Operational Amplifier: Two op-amps in a single package for reduced board space.
  • Rail-to-Rail Input and Output: Maximizes dynamic range and simplifies circuit design.
  • Low Power Consumption: Minimizes battery drain in portable and automotive applications.
  • Low Input Offset Voltage: Ensures good DC accuracy for precision amplification.
  • Wide Supply Voltage Range: Operates from a broad range of supply voltages, often from 1.8V to 5.5V.
  • Small Package: Typically available in a compact WQFN-10 package.
  • Automotive Qualification: Meets stringent automotive reliability and performance standards.

Benefits:

  • Space Savings: Dual op-amp in a single package reduces component count and board area.
  • Extended Battery Life: Low power consumption prolongs operating time in portable devices.
  • Improved Accuracy: Low input offset voltage enhances the precision of amplified signals.
  • Simplified Design: Rail-to-rail operation simplifies signal conditioning circuitry.
  • Reliable Performance: Automotive qualification ensures robust operation in demanding environments.

Additional Details:

The SGM7222YWQ10/TR is unity gain stable and can be configured in various amplifier topologies. Proper PCB layout is crucial for minimizing noise and optimizing performance, especially in automotive applications. Decoupling capacitors should be placed close to the power supply pins to ensure stable operation. The datasheet from SG Micro Corp. provides detailed specifications, application notes, and recommended external component values.

The automotive qualification of this part ensures it can withstand the harsh conditions encountered in automotive environments, such as temperature extremes, vibration, and electromagnetic interference.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7213 $50.4910
170+ $0.5918 $100.6060
265+ $0.5733 $151.9245
365+ $0.5548 $202.5020
470+ $0.5363 $252.0610
625+ $0.4809 $300.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,020 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess