The SGM7SZ14YC5G/TR is a single Schmitt-trigger inverter manufactured by SG Micro Corp. It is part of the SGM7SZ series, which are tiny logic gates designed for space-constrained applications. This inverter performs the logical inversion of an input signal; a high-level input results in a low-level output, and vice versa. This makes it suitable for various digital circuits where signal inversion or buffering is needed.
Applications
- Mobile Phones: Signal buffering and logic inversion in mobile device circuitry.
- Portable Electronics: Implementing logic functions in handheld devices.
- Digital Circuits: General-purpose logic inversion in digital systems.
- Signal Conditioning: Shaping and cleaning up noisy digital signals.
- Level Translation: Interfacing between different voltage levels in digital circuits (with appropriate voltage translation techniques).
Features
- Single Schmitt-Trigger Inverter: Provides a single logic gate for signal inversion with Schmitt-trigger action.
- Schmitt-Trigger Inputs: Improves noise immunity and signal integrity by providing hysteresis. This prevents oscillations caused by slow or noisy input signals.
- Low Power Consumption: Designed for minimal power usage, extending battery life in portable applications.
- Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V, making it compatible with various logic families and power supply voltages.
- Small Package: Available in a tiny package (YC5G), saving valuable board space.
- High-Speed Operation: Offers fast propagation delays for quick signal processing.
- CMOS Technology: Utilizes CMOS technology for low static power dissipation and high noise immunity.
Benefits
- Improved Noise Immunity: The Schmitt-trigger input significantly reduces the impact of noise on the input signal, ensuring reliable operation.
- Simplified Circuit Design: Provides a simple and effective solution for signal inversion and buffering.
- Reduced Power Consumption: Minimizes power usage, which is crucial in battery-powered devices.
- Space-Saving Design: The small package allows for high-density circuit designs, making it ideal for compact devices.
- Versatile Application: Suitable for a wide range of digital logic applications due to its wide operating voltage and high-speed performance.
Additional Details
The SGM7SZ14YC5G/TR is typically supplied in tape and reel packaging for automated assembly. The operating temperature range is usually specified as -40°C to +85°C, making it suitable for industrial and commercial applications. Detailed specifications, including propagation delays, input voltage thresholds, and supply current, can be found in the manufacturer's datasheet. Careful attention should be paid to the recommended operating conditions and maximum ratings to ensure reliable and long-term performance. The input capacitance is usually very low minimizing the loading effect on the driving circuit.