EN
  • EN
  • DE

GP2A230LRS0F

Part No GP2A230LRS0F
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Reflective - Logic Output
Description Snap-in type Detecting Distance : 1 to 9mm OPIC Output, Refl ective Photointerrupter with Connector | SENSOR OPT REFLECTIVE 3MM-7MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer SHARP/Socle Technology
Packaging Bulk
Sensing Distance 0.118" ~ 0.276" (3mm ~ 7mm) ADJ
Sensing Method Reflective
Sensing Object Kodak Paper, Black Paper
Output Configuration OPIC
Mounting Style Snap-In
Supply Current 20mA
Supply Voltage (V) 4.75V ~ 5.25V
Features Long Focal Distance
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1177512-GP2A230LRS0F
Manufacturer Homepage sharp-world.com/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name GP2A230LRS0F
Introduction Date May 10, 2006
ECCN EAR99
Country of Origin China, Japan
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian GP2A230LRS0F CAD Model

Description

The GP2A230LRS0F is a reflective optical sensor from SHARP/Socle Technology.

  • Sensing Distance: 3mm to 7mm
  • Designed to Detect: Presence of Kodak paper and black paper
  • Supply Current: 20mA
  • Supply Voltage Range: 4.75V to 5.25V
  • Commonly Used In: Various sensing applications, including printers, copiers, and vending machines
  • RoHS Compliant: Yes
  • Package: Snap-in
  • Qualities: reliable and efficient solution for reflective sensing applications.

You May Also Be Interested in

Broadcom Limited
ENCODER REFL OPT 1CH 75LPI 5V
Lowest to $8.7551
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 2CH 180LPI ANG
Lowest to $32.1751
TT Electronics
SENSOR REFLECTVE 12.7MM NPN OPEN
Need more? Email Us
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
Omron
SENSOR OPT REFLCT 1MM-3MM
Need more? Email Us
Omron
SENSOR OPT REFLECT 19MM MODULE
Need more? Email Us
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
Omron
SENSOR OPT REFL 200MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2596 $51.9708
54+ $1.8540 $100.1160
84+ $1.7961 $150.8724
116+ $1.7382 $201.6312
149+ $1.6802 $250.3498
200+ $1.5064 $301.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess