EN
  • EN
  • DE

PQ033DN01ZPH

Part No PQ033DN01ZPH
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Sharp Microelectronics
Win Source Part Number 351385-PQ033DN01ZPH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ033DN01ZPH CAD Model

Description

The PQ033DN01ZPH is a low dropout (LDO) voltage regulator produced by Sharp Microelectronics. It provides a stable 3.3V output voltage, which is commonly used in a wide range of electronic devices and systems. It's designed for applications where maintaining a consistent voltage supply is crucial for optimal performance. This regulator incorporates protection features such as overcurrent and overtemperature shutdown, enhancing its reliability in various operating conditions.

Applications:

  • Microcontroller Power: Provides a stable 3.3V power supply for microcontrollers in embedded systems, ensuring proper operation.
  • Digital Logic Circuits: Powers digital logic circuits that require a 3.3V supply, such as those found in communication interfaces and control systems.
  • Portable Electronics: Used in portable devices such as smartphones, tablets, and other handheld devices requiring efficient and regulated power.
  • Memory Devices: Provides power to memory devices like flash memory and RAM, ensuring data integrity and reliable operation.
  • Sensors: Used to power various types of sensors, ensuring accurate and stable readings.

Features:

  • Low Dropout Voltage: Maintains a regulated output voltage even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and the connected load from excessive current, preventing damage.
  • Overtemperature Protection: Shuts down the regulator when the temperature exceeds a safe limit, preventing thermal damage.
  • Fixed 3.3V Output: Provides a precise and stable 3.3V output voltage.
  • Compact Package: Available in small surface-mount packages for space-constrained applications.

Benefits:

  • Stable and Reliable Power Supply: Ensures consistent and reliable operation of electronic components.
  • Enhanced System Protection: Overcurrent and overtemperature protection features increase system reliability and prevent damage.
  • Efficient Power Conversion: Low dropout voltage allows for efficient power conversion, maximizing battery life in portable devices.
  • Easy Integration: Compact size and standard surface-mount package simplify integration into existing designs.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.

Additional Details:

The PQ033DN01ZPH's datasheet specifies its input voltage range, output current capability, and other critical parameters. Surface mount packages, like SOT-89, are common. The use of appropriate external capacitors is essential for ensuring stability and optimal performance. Depending on the application, heat sinking may be necessary to manage thermal dissipation, especially at higher output currents. The internal protection circuits safeguard against short-circuit conditions and thermal overloads.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess