The PQ05SZ51 is a low-dropout voltage regulator manufactured by Sharp Microelectronics. It is designed to provide a stable 5V output voltage from a higher input voltage, making it suitable for various electronic devices and systems. This regulator is known for its compact size and efficient performance.
Applications
- Power supplies for microcontrollers
- Powering sensors in industrial automation systems
- Voltage regulation in consumer electronics (e.g., DVD players, set-top boxes)
- Battery-powered devices requiring a stable 5V rail
- General purpose voltage regulation
Features
- Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
- Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
- Thermal Shutdown: Prevents overheating by automatically shutting down the regulator when the temperature exceeds a safe level.
- Compact Package: Allows for easy integration into space-constrained applications.
- Fixed 5V Output: Provides a stable and reliable 5V supply.
Benefits
- Stable Power Supply: Provides a consistent and reliable 5V output, ensuring proper operation of connected devices.
- Protection Against Damage: Overcurrent and thermal shutdown features protect against potential damage from electrical faults or overheating.
- Easy Integration: Compact package and straightforward design simplify integration into various applications.
- Efficient Performance: Low dropout voltage and optimized design contribute to efficient power conversion.
- Wide Operating Temperature Range: Suitable for use in a variety of environments.
Additional Details
The PQ05SZ51 typically supports input voltages ranging from 6V to 25V. The dropout voltage is typically around 0.5V at the rated output current. The device is available in a surface-mount package. Detailed specifications can be found in the manufacturer's datasheet, including information on maximum output current, quiescent current, and thermal resistance.