EN
  • EN
  • DE

PQ120RDA1MZB

Part No PQ120RDA1MZB
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Sharp Microelectronics
Win Source Part Number 351488-PQ120RDA1MZB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ120RDA1MZB CAD Model

Description

The PQ120RDA1MZB is a low-dropout (LDO) voltage regulator manufactured by Sharp Microelectronics. This regulator is designed to provide a stable 1.2V output voltage with a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage. This is particularly useful in battery-powered applications where the battery voltage decreases over time.

Applications

  • Microcontroller Power Supplies: Providing a stable 1.2V supply for microcontrollers and other digital circuits.
  • FPGA Core Voltage Regulation: Regulating the core voltage for Field-Programmable Gate Arrays (FPGAs).
  • Battery-Powered Devices: Extending battery life by efficiently regulating voltage in portable devices.
  • Low-Voltage Logic Circuits: Supplying power to low-voltage logic families requiring a precise 1.2V supply.
  • Memory Power: Providing stable power to memory ICs, such as SDRAM or DDR memory.

Features

  • 1.2V Fixed Output Voltage: Provides a stable and accurate 1.2V output.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Enable/Disable Control: Allows the regulator to be turned on or off via an external signal.

Benefits

  • Stable and Reliable Power: Ensures consistent performance of connected devices by providing a stable voltage.
  • Extended Battery Life: Efficient operation and low dropout voltage maximize battery runtime.
  • Protection Against Faults: Overcurrent and thermal protection prevent damage due to electrical faults.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Power Savings: Enable/disable control allows for minimizing power consumption when the regulator is not needed.

Additional Details

The PQ120RDA1MZB comes in a compact surface-mount package, suitable for space-constrained applications. The exact package type and dimensions are typically specified in the manufacturer's datasheet. The regulator requires a few external components for proper operation, including input and output capacitors. The values of these capacitors are critical for stability and transient response, and recommendations are usually provided in the datasheet. The thermal shutdown temperature is a critical parameter that determines when the regulator shuts down to prevent overheating. It's essential to consider the thermal performance of the regulator and ensure proper heat sinking to prevent the thermal shutdown from being activated under normal operating conditions. It is designed for applications where a precise and stable 1.2V rail is needed, and its low dropout characteristic makes it ideal for battery-powered and other low-voltage systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess