EN
  • EN
  • DE

PQ1CF2

Part No PQ1CF2
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Description TO-220 Package Chopper Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Sharp Microelectronics
Win Source Part Number 351510-PQ1CF2
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian PQ1CF2 CAD Model

Description

The PQ1CF2 is a low-dropout voltage regulator manufactured by Sharp Microelectronics. Similar to the PQ1CF1, it provides a regulated output voltage even with a small difference between the input and output voltages, making it ideal for battery-operated and voltage-sensitive applications. This regulator offers a cost-effective solution for power management needs with added protection features.

Applications

  • Portable electronics: Smartphones, tablets, and other mobile devices.
  • Power supplies for digital circuits: Providing a stable voltage for microprocessors and memory.
  • Regulation of power in noisy environments: Filtering voltage fluctuations in industrial settings.
  • Audio equipment: Amplifiers and other audio processing devices.
  • Instrumentation: Sensors and measurement equipment.

Features

  • Low dropout voltage: Enables operation with a minimal input-output voltage differential.
  • Short-circuit protection: Safeguards the regulator and connected circuits from damage due to short circuits.
  • Overheating protection: Prevents the regulator from operating beyond its thermal limits.
  • Fixed output voltage: Ensures a consistent and predictable output voltage level.
  • Small form factor: Allows for easy integration in compact electronic devices.

Benefits

  • Prolonged battery life: High efficiency due to low dropout voltage extends battery duration.
  • Enhanced system reliability: Stable voltage output minimizes noise and improves circuit performance.
  • Damage prevention: Short-circuit and overheating protection mechanisms enhance system safety.
  • Simplified design process: Fixed output voltage simplifies circuit design and reduces complexity.
  • Space-saving design: Compact size allows for use in miniaturized electronic products.

Additional Details

Consult the Sharp Microelectronics datasheet for the PQ1CF2 to obtain precise specifications, including the exact output voltage, dropout voltage characteristics, maximum input voltage ratings, and operating temperature ranges. The datasheet will also provide detailed information on the package type (e.g., SMD or through-hole) and pin assignments. Always refer to the official datasheet for the most accurate and current information when incorporating this regulator into your design.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9776 $59.5520
48+ $2.4428 $117.2544
74+ $2.3666 $175.1284
101+ $2.2904 $231.3304
131+ $2.2141 $290.0471
175+ $1.9854 $347.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess