EN
  • EN
  • DE

PQ1X151M2ZP

Part No PQ1X151M2ZP
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Sharp Microelectronics
Win Source Part Number 351549-PQ1X151M2ZP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ1X151M2ZP CAD Model

Description

The PQ1X151M2ZP is a voltage regulator manufactured by Sharp Microelectronics. It's designed to provide a stable and regulated voltage output from a higher input voltage. Voltage regulators are crucial components in electronic circuits, ensuring that devices receive a consistent power supply regardless of fluctuations in the input voltage or changes in load.

Applications

  • Power supplies for consumer electronics: Used in televisions, audio equipment, and gaming consoles to maintain stable voltage levels.
  • Industrial control systems: Integrated into control circuits to ensure precise and reliable operation of machinery and equipment.
  • Battery-powered devices: Helps to regulate voltage from batteries, extending battery life and ensuring consistent performance as the battery discharges.
  • Telecommunications equipment: Employed in base stations and communication devices to maintain stable power for critical components.

Features

  • Fixed output voltage: Provides a stable and pre-set output voltage, simplifying circuit design.
  • Overcurrent protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal shutdown: Automatically shuts down the regulator if it overheats, preventing damage from thermal runaway.
  • Compact package: Allows for easy integration into space-constrained applications.
  • Low dropout voltage: Operates effectively even when the input voltage is only slightly higher than the desired output voltage.

Benefits

  • Stable voltage supply: Ensures that connected devices receive a consistent and reliable power supply, improving their performance and lifespan.
  • Protection against damage: Overcurrent and thermal shutdown features protect the regulator and connected circuitry from potential damage.
  • Simplified circuit design: Fixed output voltage simplifies the design process, reducing the number of external components required.
  • Extended battery life: In battery-powered applications, the regulator can help to extend battery life by optimizing power usage.
  • Increased system reliability: By providing a stable and protected power supply, the regulator improves the overall reliability of the system.

Additional Details

The specific technical specifications such as the exact output voltage, maximum input voltage, output current capability, and operating temperature range will be detailed in the datasheet provided by Sharp Microelectronics. Always refer to the official datasheet for accurate and up-to-date information before using the PQ1X151M2ZP in any application. The package type is also an important consideration for PCB layout and thermal management. Check the datasheet for package dimensions and thermal resistance information.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess