EN
  • EN
  • DE

HLK-LD2410C-P

Part No HLK-LD2410C-P
Manufacturer Shenzhen Hi-Link Electronics Co., Ltd.
Catalog Sensors, Transducers
Description 79mA Human sensing SMD,22x16mm Specialized Sensors RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,22x16mm
Width 16mm
Features Threshold detection / event detection
Operating Temperature -40℃~+85℃
Current - Supply 79mA
Sensor Type Human sensing
Length 22mm
Voltage - Supply 5V~12V
Ultra Librarian 3D Model Ultra Librarian HLK-LD2410C-P CAD Model

Description

Overview

Featuring a high precision voltage regulation, the 02DZ2.2 Zener diode is ideal for circuits that require consistent voltage performance. Its robust design ensures long-term stability and reliability.

Features and Benefits

  • Precision voltage regulation
  • Enhanced thermal stability
  • Slim form factor for versatile applications

Applications

  • Voltage clipping in signal processing
  • Current limiting in LED lighting systems
  • Noise suppression in communication devices

You May Also Be Interested in

Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $1.5021
Murata Electronics North America
SENSOR PTC 1KOHM 3DEGC 0402
Need more? Email Us
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R400
Need more? Email Us
Nidec Copal Electronics
SENSOR LIQ LEAK NPN OPN COL OUT
Lowest to $159.7908
TE Connectivity
HTU31D I.C 31D RH/T DGTL R5000 4
Lowest to $3.3655
Molex, LLC
TYPE B IND TRANSPARENT C4 24V
Lowest to $1.8000
Maxim Integrated
MICROPOWER TEMPERATURE SWITCH
Lowest to $2.3283
Honeywell
SENSOR 15PSIA 0.08" 12BIT 8SMT
Lowest to $68.1818
TE Connectivity
HTU31V I.C 31V RH/T ANALOG R400
Lowest to $16.3637

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,266 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess