EN
  • EN
  • DE

AFC01-S12FCC-00

Part No AFC01-S12FCC-00
Manufacturer Shenzhen Jushuo Electronics Co., Ltd.
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description FFC/FPC Connector 12 Position 0.5mm Pitch Bottom Contact Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=0.5mm,Surface Mount,Right Angle
Locking Feature Hinged Lid
Number of Contacts 12P
Pitch 0.5mm
Contact Plating Tin
Contact Type Bottom Contact
Mounting Type Surface Mount, Right Angle
FFC, FCB Thickness 0.3mm
Contact Material Copper Alloy
Ultra Librarian 3D Model Ultra Librarian AFC01-S12FCC-00 CAD Model

Description

The 00607130+ component is designed to provide outstanding reliability and efficacy across its diverse applications. Known for its robust capabilities, it is perfect for those requiring consistent quality and performance.

Features and Benefits

  • Premium Quality: Made with top-quality materials ensuring long-term use.
  • Space-Saving Design: Compact structure suitable for various installations.
  • High Efficacy: Delivers effective results efficiently and dependably.
  • Flexible Application: Compatible with a wide range of electronic systems.

Applications

  • Smart Grid Systems: Integral in improving energy distribution and management.
  • Telecommunications: Used in enhancing communication networks and systems.
  • Consumer Products: Ideal for use in smart gadgets and household appliances.

Additional Details

The 00607130+ is celebrated for its resilience and efficiency, making it a staple in advanced electronic applications globally.

You May Also Be Interested in

TE Connectivity
CONN FPC VERT 11POS 1MM SMD
Need more? Email Us
Amphenol
CONN FPC TOP 24POS 0.5MM R/A
Lowest to $0.6696
Amphenol
CONN FFC FPC TOP 6POS 0.5MM R/A
Need more? Email Us
Omron
CONN FFC FPC 16POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 2POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC FPC TOP 20POS 1MM R/A
Need more? Email Us
Omron
CONN FFC FPC 11POS 0.5MM R/A
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 60POS 0.5MM R/A
Lowest to $2.4392
AVX Corp/Kyocera Corp
CONN FPC BOTTOM 5POS 0.5MM R/A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0978 $50.3670
1,250+ $0.0803 $100.3750
1,930+ $0.0778 $150.1540
2,660+ $0.0753 $200.2980
3,440+ $0.0727 $250.0880
4,605+ $0.0652 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess