EN
  • EN
  • DE

D1NS6

Part No D1NS6
Manufacturer Shindengen
Catalog END - OF - LIFE
Description Schottky Rectifiers (SBD) (60V 1A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1166100-D1NS6
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D1NS6 CAD Model

Description

The D1NS6 is a single-phase bridge rectifier manufactured by Shindengen. Bridge rectifiers like the D1NS6 are essential components in power supplies and electronic circuits, converting alternating current (AC) to direct current (DC). This particular rectifier is designed to handle specific voltage and current requirements, making it suitable for a range of applications.

Applications

  • Power Supplies: Used in linear power supplies to convert AC voltage from the mains to DC voltage required by electronic devices.
  • Adapters: Found in AC/DC adapters for charging mobile phones, laptops, and other portable devices.
  • Industrial Equipment: Employed in industrial control systems and machinery where DC power is required.
  • Home Appliances: Used in appliances like refrigerators, washing machines, and air conditioners to supply DC power to various components.
  • LED Lighting: Utilized in LED drivers to convert AC power to the DC voltage needed for LEDs.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, providing protection against transient voltage spikes.
  • Compact Size: Offers a compact design for space-constrained applications.
  • High Reliability: Built to provide stable and reliable performance over a wide range of operating conditions.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Isolation Voltage: Provides electrical isolation between the AC input and DC output.

Benefits

  • Efficient AC-DC Conversion: Converts AC power to DC power efficiently, ensuring stable power supply for electronic devices.
  • Protection Against Voltage Spikes: Protects downstream components from damage caused by voltage surges.
  • Compact Design: Saves space in compact electronic devices and power supplies.
  • Improved Reliability: Enhances the reliability of electronic devices by providing stable and consistent DC power.
  • Reduced Power Loss: Low forward voltage drop minimizes power loss, improving overall efficiency.

Additional Details

The D1NS6 typically features a voltage rating of 600V and a forward current rating of 1A. It is often available in a DIP package. It's designed to operate within a specific temperature range. Datasheets provide detailed information on its electrical characteristics, thermal performance, and mechanical dimensions.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess