EN
  • EN
  • DE

D6SB60L

Part No D6SB60L
Manufacturer Shindengen
Description General Purpose Rectifiers(600V 6A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case DIP-4
Manufacturer Shindengen
Manufacturer Homepage www.shindengen.co.jp
Win Source Part Number 723162-D6SB60L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D6SB60L CAD Model

Description

The D6SB60L is a bridge rectifier manufactured by Shindengen Electric Manufacturing Co., Ltd. It's designed to efficiently convert alternating current (AC) to direct current (DC). This component is commonly used in various power supply applications and electronic devices requiring a stable DC voltage source. The D6SB60L is known for its reliable performance and robust construction.

Applications

  • Power supplies for consumer electronics.
  • Adapters and chargers.
  • Industrial equipment.
  • Motor control circuits.
  • LED lighting.
  • Household appliances.

Features

  • High Surge Current Capability: Offers strong resistance to surge currents.
  • High Reliability: Provides stable and consistent performance over time.
  • Compact Size: Has a small footprint for easy integration into various designs.
  • High Isolation Voltage: Ensures safety in electrical applications.
  • Low Forward Voltage Drop: Minimizes power loss during operation.
  • Easy to Mount: Simplifies assembly and installation.

Benefits

  • Efficient AC to DC Conversion: Provides a stable and efficient conversion from AC to DC.
  • Protection Against Voltage Spikes: Helps protect downstream circuitry from potentially damaging voltage spikes.
  • Enhanced System Reliability: Improves the overall reliability and stability of the system.
  • Reduced Power Consumption: The low forward voltage drop minimizes power loss.
  • Cost-Effective: Offers a high-performance solution at an affordable price.
  • Extended Lifespan: Provides long-term operation with minimal maintenance required.

The D6SB60L bridge rectifier is characterized by its high surge current capability and compact design. It is suitable for use in a wide range of electronic devices and power supply applications. Designers should consult the datasheet for detailed specifications, including maximum voltage and current ratings, thermal characteristics, and recommended mounting procedures. The D6SB60L is a reliable component that provides efficient AC to DC conversion for various electronic systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0448 $58.0896
5+ $23.8323 $119.1615
8+ $23.0873 $184.6984
11+ $22.3423 $245.7653
14+ $21.5973 $302.3622
18+ $19.3636 $348.5448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess