EN
  • EN
  • DE

SF10L60U

Part No SF10L60U
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Super Fast Recovery Rectifiers(600V 10A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 318660-SF10L60U
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF10L60U CAD Model

Description

The SF10L60U is a fast recovery diode produced by Shindengen Electric Manufacturing Co., Ltd. This diode is optimized for applications demanding rapid switching and efficient rectification. It finds common use in power supplies, inverters, and diverse high-frequency circuits.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Inverters
  • Freewheeling diodes in inductive load applications.

Features:

  • High-Speed Switching: Provides rapid reverse recovery time, minimizing switching losses within the circuit.
  • High Surge Capability: Engineered to endure high surge currents, bolstering overall reliability.
  • Low Forward Voltage Drop: Diminishes power dissipation, thereby enhancing efficiency throughout the circuit.
  • High Reliability: Manufactured to stringent quality standards, ensuring sustained long-term performance.
  • RoHS Compliance: Adheres to established environmental regulations.

Benefits:

  • Improved Efficiency: Fast recovery characteristics coupled with a low forward voltage drop contribute to heightened system efficiency.
  • Reduced Switching Losses: Minimizes power dissipation during switching transitions, resulting in cooler operational performance.
  • Enhanced Reliability: Robust surge capability and design guarantee dependable performance in demanding application scenarios.
  • Simplified Circuit Design: The diode's inherent characteristics facilitate more streamlined and efficient circuit designs.
  • Environmentally Sound: RoHS compliance underscores adherence to important environmental considerations.

Technical Specifications:

The SF10L60U typically boasts a reverse voltage rating of 600V and a forward current rating of 10A. The swift recovery time stands as a pivotal parameter, generally measured in nanoseconds. Detailed specifications, encompassing reverse recovery time (trr), forward voltage (Vf), and maximum surge current, can be found within the manufacturer's datasheet.

The device commonly adopts a through-hole configuration, frequently using a TO-220 or comparable package, facilitating ease of mounting and efficient heat dissipation. Adequate heatsinking proves essential to ensure the diode's operational integrity within its defined temperature parameters.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess