EN
  • EN
  • DE

SMD3225-16.000-9-10-20-A

Part No SMD3225-16.000-9-10-20-A
Manufacturer Shoulder Electronics Limited.
Catalog OEM Parts ( S )
Description Crystal, 16 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978396-SMD3225-16.000-9-10-20-A
Categories OEM Parts( S )
Manufacturer Shoulder Electronics Limited.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMD3225-16.000-9-10-20-A CAD Model

Description

The SMD3225-16.000-9-10-20-A is a surface mount crystal resonator manufactured by Shoulder Electronics Limited. It is designed to provide a precise and stable frequency source for a variety of electronic applications. The crystal operates at a frequency of 16.000 MHz and is housed in a compact 3.2mm x 2.5mm SMD package.

Applications

  • Microcontrollers: Providing a clock signal for microcontroller operation.
  • Wireless communication devices: Frequency reference for RF transceivers.
  • Real-time clocks (RTC): Timekeeping in electronic devices.
  • GPS modules: Providing a stable frequency for signal processing.
  • Consumer electronics: Clock source for various electronic products.

Features

  • 16.000 MHz Frequency: Provides a precise and stable frequency reference.
  • SMD3225 Package: Compact surface mount package for space-constrained applications.
  • ±9 ppm Frequency Tolerance: High accuracy for reliable operation.
  • -10 to +70°C Operating Temperature Range: Suitable for a wide range of environmental conditions.
  • 20 pF Load Capacitance: Designed for compatibility with standard oscillator circuits.

Benefits

  • Precise Timing: Ensures accurate timing and synchronization in electronic circuits.
  • Compact Size: Allows for integration into small devices.
  • Stable Frequency: Provides reliable performance over a wide temperature range.
  • Easy to Integrate: Standard SMD package simplifies assembly.
  • Cost-Effective: Provides a reliable frequency source at a competitive price.

Additional Details

The SMD3225-16.000-9-10-20-A crystal resonator is manufactured using high-quality materials and precise manufacturing techniques to ensure excellent stability and reliability. The crystal is designed to meet stringent industry standards for frequency tolerance and temperature stability. Its low aging characteristics ensure long-term performance. The small size and surface mount design make it easy to integrate into a variety of electronic circuits. It is an ideal choice for applications requiring a precise and stable frequency source in a compact form factor.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess