EN
  • EN
  • DE

HMC-C014

Part No HMC-C014
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description DBL-BAL MIX MODULE 16 - 32 GHZ / RF Mixer IC Radar 16GHz ~ 32GHz Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Box
RF Type Radar
Frequency 16GHz ~ 32GHz
Number of Mixers 1
Noise Figure 8dB
Mounting Type Connector Mount
Package / Case Module, SMA Connectors
Supplier Device Package Module
Base Product Number HMC
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350347-HMC-C014
Ultra Librarian 3D Model Ultra Librarian HMC-C014 CAD Model

Description

The HMC-C014 from Analog Devices Inc. is a high-performance Voltage-Controlled Oscillator (VCO) designed to cater to the demanding needs of RF and microwave communication systems. It is a versatile component that provides both fundamental frequency (Fo) and divided frequency outputs (Fo/2 and Fo/4), making it an ideal choice for a variety of applications including point-to-point radios, VSAT, military & space, and test instrumentation.

Key Features:

  • Frequency Range: The HMC-C014 operates over a broad frequency range, ensuring flexibility and adaptability to different system requirements.
  • Output Frequencies: This VCO not only offers the fundamental frequency output but also includes divided outputs (Fo/2 and Fo/4), which can be critical for system designs that require phase-coherent signals at multiple frequencies.
  • High Output Power: The device is capable of providing high output power, which reduces the need for additional amplification stages and simplifies the overall design.
  • Phase Noise Performance: With excellent phase noise characteristics, the HMC-C014 ensures signal integrity and supports high-quality data transmission.
  • Temperature Stability: The VCO maintains stable performance across a wide temperature range, making it suitable for applications in harsh environmental conditions.
  • Supply Voltage: It operates with a single supply voltage, simplifying the power supply design.
  • Package: The HMC-C014 comes in a compact package, allowing for efficient use of board space in dense circuit designs.

Applications:

  • Point-to-Point & Point-to-Multipoint Radios
  • VSAT Systems
  • Military & Space Communication Equipment
  • Test & Measurement Instruments

The HMC-C014 is a testament to Analog Devices Inc.'s commitment to providing advanced solutions for RF and microwave signal generation. Its combination of performance, flexibility, and reliability makes it an excellent choice for designers looking to enhance their communication systems.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
NXP / Nexperia
Lowest to $6.5292
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess