EN
  • EN
  • DE

3RT10662AB36

Part No 3RT10662AB36
Manufacturer Siemens
Catalog Contactors (Electromechanical)
Description CONTACTOR. 160 KW / 400 V /AC-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Contactors (Electromechanical)
Mfr Siemens
Series SIRIUS
Package Box
Product Status Active
Mounting Type Chassis Mount, DIN Rail
Coil Voltage 23 ~ 26VAC/DC
Contact Form 3PST-NO (3 Form A)
Contact Rating (Current) 300 A
Switching Voltage 1000VAC - Max
Features Auxiliary Contacts
Termination Style Screw Terminal
Temperature Range - Operating -25°C ~ 60°C
Operate Time 95 ms
Release Time 80 ms
Coil Power 650W
Base Product Number 3RT1066
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.49.0065
Win Source Part Number 1039711-3RT10662AB36
Ultra Librarian 3D Model Ultra Librarian 3RT10662AB36 CAD Model

Description

The Siemens 3RT10662AB36 is a relay contactor from Siemens.

  • Series: SIRIUS
  • Termination Style: Screw Terminal
  • Auxiliary Contacts: Yes
  • Package: Box
  • Contact Form: 3PST-NO (3 Form A)
  • Contact Material: Not Specified
  • Standard Package: 1 Piece
  • Coil Voltage: 23-26VAC/DC
  • Contact Rating: 300A
  • Switching Voltage: 1000VAC Maximum
  • Mounting Type: Chassis Mount or DIN Rail
  • Operating Temperature: -25°C to 60°C
  • REACH: Unaffected
  • Product Status: Active

You May Also Be Interested in

Siemens
CONTACTOR,FVR,S1,1PH,240VAC,N1
Need more? Email Us
TE Connectivity
KILOVAC LEV200 Series Contactor With 1 Form X Contacts Rated 500+ Amps, 12-900Vdc | RELAY CONTACTOR SPST 500A 12V
Need more? Email Us
Siemens
CONTACTOR,LTG,EH,OPEN,30A,3NC,3N
Lowest to $787.4203
Siemens
CONTACTOR. 160 KW / 400 V /AC-3
Need more? Email Us
Omron
RELAY CONTACTOR 3PST 32A 24V /
Lowest to $303.0195
Siemens
CONTACTOR LTG M-HELD,20A,4NO,N1,
Need more? Email Us
American Electrical Inc.
RELAY CONTACTOR 3PST 60A 110V
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
EPCOS (TDK)
HVC500B-24S / 500A 24V COIL STUC /
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess