EN
  • EN
  • DE

BAR63-06W

Part No BAR63-06W
Manufacturer Siemens
Catalog END - OF - LIFE
Description Silicon PIN Diode (PIN diode for high speed switching of RF signal Low forward resistance Very low capacitance For frequencies up to 3 GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1151293-BAR63-06W
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAR63-06W CAD Model

Description

The BAR63-06W is a silicon PIN diode designed for RF switching and attenuator applications. Manufactured by Siemens (now Infineon), this diode is optimized for low forward resistance and low capacitance, making it suitable for high-frequency circuits. Although categorized as end-of-life, the BAR63-06W was commonly used in various communication and instrumentation systems.

Applications

  • RF Switches: Used in RF switches for selecting different signal paths in communication systems.
  • Attenuators: Employed in attenuator circuits to control signal levels in receivers and transmitters.
  • Voltage Variable Attenuators (VVAs): Utilized in VVAs to provide adjustable attenuation based on a control voltage.
  • Frequency Modulators: Found in frequency modulator circuits for generating frequency-modulated signals.
  • Phase Shifters: Incorporated in phase shifter circuits to adjust the phase of RF signals.

Features

  • Low Forward Resistance: Minimizes insertion loss in RF circuits.
  • Low Capacitance: Reduces signal distortion and improves high-frequency performance.
  • Fast Switching Speed: Enables rapid switching between different states.
  • Surface Mount Package: Allows for compact circuit designs and automated assembly.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Signal Integrity: Low forward resistance and capacitance ensure minimal signal degradation.
  • Enhanced High-Frequency Performance: Optimized for operation at high frequencies with low insertion loss.
  • Compact Design: Surface mount package allows for integration into small form-factor devices.
  • Reliable Switching: Fast switching speed ensures accurate and repeatable switching performance.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The BAR63-06W's key parameters include forward voltage (VF), reverse current (IR), and total capacitance (CT). The diode's performance is highly dependent on the bias current and operating frequency. Careful attention to impedance matching is crucial for optimal performance in RF circuits. Refer to the datasheet for detailed electrical characteristics and application notes.

You May Also Be Interested in

Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess